Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCD

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LCD - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LCD
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCD
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-26092-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-26092-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-26092-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323684-LM317LCD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323684-LM317LCD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323684-LM317LCD
Manufacturer: Texas Instruments Win Source Part Number: 1323684-LM317LCD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 75 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 32V Output Configuration: Positive Voltage - Input (Max): 38V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM317LCD-ND,LM317LCD E4-ND,2156-LM317LCD, -296-26092-5-ND,296- 26092-5,LM317LCDG4,T EXTISLM317LCD,LM317L CDE4,LM317LCDG4-ND,- 296-26092-5 Base Product Number: LM317 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323684-LM317LCD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 32V
Output Configuration: Positive
Voltage - Input (Max): 38V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM317LCD-ND,LM317LCDE4-ND,2156-LM317LCD,-296-26092-5-ND,296-26092-5,LM317LCDG4,TEXTISLM317LCD,LM317LCDE4,LM317LCDG4-ND,-296-26092-5
Base Product Number: LM317
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
100mA 32V 38V SOIC LDO Voltage Regulator IC
776-LM317LCD
100mA 32V 38V SOIC LDO Voltage Regulator IC 776-LM317LCD
Adj. Linear Voltage Regulator, 100mA, 32V, 38V In, 8-SOIC Product overview: LM317LCD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 32V, 38V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCD can be used for catalog matching and distributor lookup.

Adj. Linear Voltage Regulator, 100mA, 32V, 38V In, 8-SOIC Product overview: LM317LCD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 32V, 38V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM317LCD - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PDSO8

Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317LCD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LCD
PMIC - Voltage Regulators - Linear LM317LCD
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LCD
Linear Voltage Regulators LM317LCD
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LCD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LCD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LCD
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317LCD 296-26092-5-ND 1323684-LM317LCD 776-LM317LCD LM317LCD LM317LCD LM317LCD LM317LCD
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 100mA 32V 38V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; D SOIC; Other; SOIC8
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 to 32 volts 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details