Texas Instruments LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator LM337KTTR

Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator - LM337KTTR - Texas Instruments
Dallas, TX, United States
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator
LM337KTTR
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator LM337KTTR
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Adjustable Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A -37V LDO Voltage Regulator IC
776-LM337KTTR
1.5A -37V LDO Voltage Regulator IC 776-LM337KTTR
1.5A Neg Adj LDO, -37V Out, TO-263, 0-125C Product overview: LM337KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KTTR can be used for catalog matching and distributor lookup.

1.5A Neg Adj LDO, -37V Out, TO-263, 0-125C Product overview: LM337KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20746-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20746-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20746-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20746-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20746-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20746-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20746-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20746-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20746-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337KTTR - 1198719-LM337KTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337KTTR
1198719-LM337KTTR
PMIC - PMIC - Voltage Regulators - Linear - LM337KTTR 1198719-LM337KTTR
Win Source Part Number: 1198719-LM337KTTR Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Output Current: 1.5A Family Name: LM337 Output Voltage: -1.2V Categories: Integrated Circuits (ICs) PSRR: 77dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-3 Output Voltage MAX: -37V Voltage Input MAX: -40V Alternative Parts (Cross-Reference): LT337AM#TRPBF; LT337AM; LT337AM#TR; Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Win Source Part Number: 1198719-LM337KTTR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM337
Output Voltage: -1.2V
Categories: Integrated Circuits (ICs)
PSRR: 77dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Output Voltage MAX: -37V
Voltage Input MAX: -40V
Alternative Parts (Cross-Reference): LT337AM#TRPBF; LT337AM; LT337AM#TR;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 6613646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613646
Voltage Regulators 6613646
Reg Standard Lin Adj Neg -1.2V to -37V

Reg Standard Lin Adj Neg -1.2V to -37V

Supplier's Site
Voltage Regulators - 6613646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613646P
Voltage Regulators 6613646P
Reg Standard Lin Adj Neg -1.2V to -37V

Reg Standard Lin Adj Neg -1.2V to -37V

Supplier's Site
Voltage Regulators - 9223372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223372
Voltage Regulators 9223372
Reg Standard Lin Adj Neg -1.2V to -37V

Reg Standard Lin Adj Neg -1.2V to -37V

Supplier's Site
PMIC - Voltage Regulators - Linear - LM337KTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337KTTR
PMIC - Voltage Regulators - Linear LM337KTTR
IC REG LIN NEG ADJ 1.5A DDPAK

IC REG LIN NEG ADJ 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337KTTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337KTTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337KTTR
IC REG LIN NEG ADJ 1.5A DDPAK

IC REG LIN NEG ADJ 1.5A DDPAK

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM337KTTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM337KTTR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM337KTTR
77dB@(120Hz) 1.5A Adjustable 1.2V~37V Negative electrode 40V DDPAK(TO-263-5) Linear Voltage Regulators (LDO) ROHS

77dB@(120Hz) 1.5A Adjustable 1.2V~37V Negative electrode 40V DDPAK(TO-263-5) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337KTTR
Linear Voltage Regulators LM337KTTR
Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337KTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337KTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337KTTR
IC REG LIN NEG ADJ 1.5A DDPAK

IC REG LIN NEG ADJ 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM337KTTR 776-LM337KTTR 296-20746-6-ND 1198719-LM337KTTR 6613646 6613646P LM337KTTR LM337KTTR LM337KTTR LM337KTTR LM337KTTR
Product Name LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator 1.5A -37V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337KTTR Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220,TO-252 Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; D2pak (to-263) TO-263; Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA DPAK; TO-263 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 volts -37 to -1.2 volts 1.2 volts -1.2 volts 1.2 to 37 volts -1.2 volts
Unlock Full Specs
to access all available technical data