Switching Regulator, Voltage-mode, 2.5A, 2970kHz Switching Freq-Max, PBGA16
Manufacturer: Texas Instruments
Win Source Part Number: 1053704-LM3263TMX/NO
Packaging: Reel - TR
Applications: Converter, RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 16-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators High-Current SD DC/DC Converter
IC REG CONV RF PWR 1OUT 16DSBGA
Voltage Regulators - Switching Regulators High-Current SD DC/DC Converter
IC REG CONV RF PWR 1OUT 16DSBGA
| Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM3263TMX/NOPB | 1053704-LM3263TMX/NOPB | LM3263TMX/NOPB | LM3263TMX/NOPB | 815-LM3263TMX/NOPB | LM3263TMX/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LM3263TMX/NOPB | Switching Voltage Regulators | Special Purpose Regulators | Voltage Regulators - Switching Regulators High-Current SD DC/DC Converter | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; DSBGA16 | Other; 16-DSBGA | Other; 16-WFBGA, DSBGA | Other; 16-WFBGA, DSBGA | Other; 16-WFBGA, DSBGA | |
| Life Cycle Stage | Active | Active | ||||
| Special Features | Multiple Outputs | |||||
| Output Voltage | 0.4000 to 3.6 volts | |||||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) |