3-Terminal Adjustable Regulator 3-TO 0 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
60V 1.5A Adj LDO Linear Regulator TO-39-3 TH Product overview: LM317HVH from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317HVH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198548-LM317HVH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 57V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LM317
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 60V
Linear Voltage Regulators 60V Input, 1.5A Adjustable Output Linear Regulator 3-TO 0 to 0
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
LDO Regulator Pos 1.2V to 57V 1.5A 3-Pin TO-39 Box
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317HVH | LM317HVH-ND | 776-LM317HVH | 1198548-LM317HVH | LM317HVH | LM317HVH | LM317HVH | 815-LM317HVH |
| Product Name | LM317HV 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 60V 1.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317HVH | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 1.2V to 57V 1.5A 3-Pin TO-39 Box |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TO,TO-220,TO-3 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | Other; TO-39-3 | TO-3; Other; TO-205AD, TO-39-3 Metal Can | TO-3 | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 4.2 to 60 volts | 60 volts | 60 volts |