Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPW

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125
Request a Quote
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317LIPW is an adjustable 3-terminal positive-voltage regulator capable of supplying up to 100mA over an output voltage range of 1.25V to 37V, housed in an 8-pin TSSOP package measuring 3mm by 6.4mm. It operates with a junction temperature range of -40°C to +125°C, requires no output capacitor for stability, and features an output regulation accuracy of typically 0.5% and ripple rejection of 71.5dB at 120Hz.

Datasheet Summary
Powered by GS/AI

The LM317LIPW is an adjustable 3-terminal positive-voltage regulator capable of supplying up to 100mA over an output voltage range of 1.25V to 37V, housed in an 8-pin TSSOP package measuring 3mm by 6.4mm. It operates with a junction temperature range of -40°C to +125°C, requires no output capacitor for stability, and features an output regulation accuracy of typically 0.5% and ripple rejection of 71.5dB at 120Hz.

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LIPW - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LIPW
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPW
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPW - 1198572-LM317LIPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPW
1198572-LM317LIPW
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPW 1198572-LM317LIPW
Manufacturer: Texas Instruments Win Source Part Number: 1198572-LM317LIPW Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LM317L Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 38V

Manufacturer: Texas Instruments
Win Source Part Number: 1198572-LM317LIPW
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LM317L
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 38V

Buy Now
Singapore, Singapore
100mA 32V 38V TSSOP LDO Voltage Regulator IC
776-LM317LIPW
100mA 32V 38V TSSOP LDO Voltage Regulator IC 776-LM317LIPW
Adj. LDO 100mA, 32V, 38V In, 1.3V Ref, TSSOP Product overview: LM317LIPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPW can be used for catalog matching and distributor lookup.

Adj. LDO 100mA, 32V, 38V In, 1.3V Ref, TSSOP Product overview: LM317LIPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49701-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49701-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49701-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317LIPW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LIPW
PMIC - Voltage Regulators - Linear LM317LIPW
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LIPW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LIPW
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LIPW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LIPW
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LIPW
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LIPW 1198572-LM317LIPW 776-LM317LIPW 296-49701-ND LM317LIPW LM317LIPW LM317LIPW
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317LIPW 100mA 32V 38V TSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SSOP; Other; 8-TSSOP Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP Other; 8-TSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 32 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details