Texas Instruments LM341 3-Terminal Positive Voltage Regulators LM341T-15/NOPB

Description
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM341 3-Terminal Positive Voltage Regulators - LM341T-15/NOPB - Texas Instruments
Dallas, TX, United States
LM341 3-Terminal Positive Voltage Regulators
LM341T-15/NOPB
LM341 3-Terminal Positive Voltage Regulators LM341T-15/NOPB
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125

3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM341T-15/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM341T-15/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM341T-15/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM341T-15/NOPB - 1053796-LM341T-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM341T-15/NOPB
1053796-LM341T-15/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM341T-15/NOPB 1053796-LM341T-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053796-LM341T-15/NO PB Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Operating Supply Current: 4mA PSRR: 69dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053796-LM341T-15/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 4mA
PSRR: 69dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM341T-15/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
15V 500mA TO-220 LDO Voltage Regulator IC
776-LM341T-15/NOPB
15V 500mA TO-220 LDO Voltage Regulator IC 776-LM341T-15/NOPB
15V LDO 500mA Linear Voltage Regulator TO-220 Product overview: LM341T-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM341T-15/NOPB can be used for catalog matching and distributor lookup.

15V LDO 500mA Linear Voltage Regulator TO-220 Product overview: LM341T-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM341T-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM341T-15/NOPB
Linear Voltage Regulators LM341T-15/NOPB
Linear Voltage Regulators 3-Terminal Positive Voltage Regulators

Linear Voltage Regulators 3-Terminal Positive Voltage Regulators

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM341T-15/NOPB
PMIC - Voltage Regulators - Linear LM341T-15/NOPB
IC REG LINEAR 15V 500MA TO220-3

IC REG LINEAR 15V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM341T-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM341T-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM341T-15/NOPB
IC REG LINEAR 15V 500MA TO220-3

IC REG LINEAR 15V 500MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM341T-15/NOPB LM341T-15/NOPB-ND 1053796-LM341T-15/NOPB LM341T-15/NOPB 776-LM341T-15/NOPB LM341T-15/NOPB LM341T-15/NOPB LM341T-15/NOPB
Product Name LM341 3-Terminal Positive Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM341T-15/NOPB 15V 500mA TO-220 LDO Voltage Regulator IC Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; SIP3 Other; TO-220 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 5 to 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details