Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCDRE4

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LCDRE4 - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LCDRE4
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCDRE4
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LCDRE4 - 082689-LM317LCDRE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LCDRE4
082689-LM317LCDRE4
PMIC - PMIC - Voltage Regulators - Linear - LM317LCDRE4 082689-LM317LCDRE4
Manufacturer: Texas Instruments Win Source Part Number: 082689-LM317LCDRE4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082689-LM317LCDRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100mA SOIC LDO Voltage Regulator IC
699-LM317LCDRE4
100mA SOIC LDO Voltage Regulator IC 699-LM317LCDRE4
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125 Product overview: LM317LCDRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317LCDRE4 can be used for catalog matching and distributor lookup.

3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC 0 to 125 Product overview: LM317LCDRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317LCDRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LIN POS ADJ 100MA 8SOIC - 815-LM317LCDRE4 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 100MA 8SOIC
815-LM317LCDRE4
IC REG LIN POS ADJ 100MA 8SOIC 815-LM317LCDRE4
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LM317LCDRE4 082689-LM317LCDRE4 699-LM317LCDRE4 815-LM317LCDRE4
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317LCDRE4 100mA SOIC LDO Voltage Regulator IC IC REG LIN POS ADJ 100MA 8SOIC
Output Polarity Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SOIC; Other; 8-SOIC Other; D SOIC; Other; SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
Output Voltage 1.2 to 32 volts 1.2 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details
Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details