Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317EMP/NOPB

Description
3-Terminal Adjustable Regulator 4-SOT-223 0 to 125
Request a Quote
Description
3-Terminal Adjustable Regulator 4-SOT-223 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317EMP/NOPB is a three-terminal adjustable positive voltage regulator in a SOT-223 package measuring 6.50mm by 3.50mm, capable of delivering 1.5 A output current with an adjustable output range down to 1.25 V. It operates within a temperature range of 0°C to 125°C and features current limiting, thermal overload protection, and 80 dB ripple rejection. The device requires only two external resistors to set the output voltage and includes full overload protection even if the adjustment terminal is disconnected.

Datasheet Summary
Powered by GS/AI

The LM317EMP/NOPB is a three-terminal adjustable positive voltage regulator in a SOT-223 package measuring 6.50mm by 3.50mm, capable of delivering 1.5 A output current with an adjustable output range down to 1.25 V. It operates within a temperature range of 0°C to 125°C and features current limiting, thermal overload protection, and 80 dB ripple rejection. The device requires only two external resistors to set the output voltage and includes full overload protection even if the adjustment terminal is disconnected.

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317EMP/NOPB - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317EMP/NOPB
LM317-N 3-Terminal Adjustable Regulator LM317EMP/NOPB
3-Terminal Adjustable Regulator 4-SOT-223 0 to 125

3-Terminal Adjustable Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317EMP/NOPB - 141667-LM317EMP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317EMP/NOPB
141667-LM317EMP/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM317EMP/NOPB 141667-LM317EMP/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141667-LM317EMP/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): TS317CM RN; TS317CM; TS317CZ; TS317CZ C0; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 141667-LM317EMP/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: LM317
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): TS317CM RN; TS317CM; TS317CZ; TS317CZ C0;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - 1977242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977242
Voltage Regulators 1977242
Texas Instruments LM317EMP/NOPB

Texas Instruments LM317EMP/NOPB

Supplier's Site
Voltage Regulators - 1977243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977243
Voltage Regulators 1977243
Texas Instruments LM317EMP/NOPB

Texas Instruments LM317EMP/NOPB

Supplier's Site
Voltage Regulators - 1977243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977243P
Voltage Regulators 1977243P
Texas Instruments LM317EMP/NOPB

Texas Instruments LM317EMP/NOPB

Supplier's Site
Singapore, Singapore
1A 40V 37V LDO Voltage Regulator IC
776-LM317EMP/NOPB
1A 40V 37V LDO Voltage Regulator IC 776-LM317EMP/NOPB
1A Adj. LDO Regulator, 40V In, 1.25-37V Out, SOT-223 Product overview: LM317EMP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317EMP/NOPB can be used for catalog matching and distributor lookup.

1A Adj. LDO Regulator, 40V In, 1.25-37V Out, SOT-223 Product overview: LM317EMP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317EMP/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317EMP/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317EMP/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317EMP/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317EMP/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317EMP/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317EMP/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317EMP/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317EMP/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317EMP/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317EMP/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317EMP/NOPB
PMIC - Voltage Regulators - Linear LM317EMP/NOPB
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317EMP/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317EMP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317EMP/NOPB
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317EMP/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317EMP/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317EMP/NOPB
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317EMP/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317EMP/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317EMP/NOPB
80dB@(120Hz) 1A Adjustable 1.25V~37V Positive electrode 37V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 1A Adjustable 1.25V~37V Positive electrode 37V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317EMP/NOPB 141667-LM317EMP/NOPB 1977242 1977243P 776-LM317EMP/NOPB LM317EMP/NOPBTR-ND LM317EMP/NOPB LM317EMP/NOPB LM317EMP/NOPB LM317EMP/NOPB
Product Name LM317-N 3-Terminal Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317EMP/NOPB Voltage Regulators Voltage Regulators 1A 40V 37V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 Other; SOT-223-4 Other; Sot-223 Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 volts 37 volts 1.25 to 37 volts 1.25 volts 1.25 volts 1.25 to 37 volts
IOUT 1.5 amps 1 amps 1 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers
Battery Chargers - BQ25173DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details