Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM317KTE LM317KTE

Description
Manufacturer: Texas Instruments Win Source Part Number: 746778-LM317KTE Manufacturer Homepage: www.ti.com Reference case: TO-252 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 746778-LM317KTE Manufacturer Homepage: www.ti.com Reference case: TO-252 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM317KTE - 746778-LM317KTE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317KTE
746778-LM317KTE
PMIC - PMIC - Voltage Regulators - Linear - LM317KTE 746778-LM317KTE
Manufacturer: Texas Instruments Win Source Part Number: 746778-LM317KTE Manufacturer Homepage: www.ti.com Reference case: TO-252 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 746778-LM317KTE
Manufacturer Homepage: www.ti.com
Reference case: TO-252
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-LM317KTE
LDO Voltage Regulator IC 699-LM317KTE
Product overview: LM317KTE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317KTE can be used for catalog matching and distributor lookup.

Product overview: LM317KTE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317KTE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 746778-LM317KTE 699-LM317KTE
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM317KTE LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5988GJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085A3 - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details