Series 3-Terminal Positive Regulators 3-TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3, LF01
1.5-A, 35-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: LM340T-5.0/LF01 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340T-5.0/LF01 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1.5A TO220-3
IC REG LINEAR 5V 1.5A TO220-3
IC REG LINEAR 5V 1.5A TO220-3
Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 3-TO-220 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3, LF01
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM340T-5.0/LF01 | 296-LM340T-5.0/LF01-ND | 776-LM340T-5.0/LF01 | LM340T-5.0/LF01 | LM340T-5.0/LF01 | LM340T-5.0/LF01 | LM340T-5.0/LF01 | LM340T-5.0/LF01 |
| Product Name | LM340-N Series 3-Terminal Positive Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 | TO-220; Other; TO-220-3, Formed Leads | Other; TO-220 | TO-220 | TO-220; Other; TO-220-3, Formed Leads | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), Variant | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | 5 to 12 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |