Manufacturer: Texas Instruments
Win Source Part Number: 115743-LM3280TLX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (3)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V to 3.6 V, 300mA
Voltage/Current - Output 2: 2.85V, 20mA
Voltage/Current - Output 3: 2.85V, 20mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 16-TuSMD
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-DSBGA
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (3) 2MHz 16-TuSMD (2.35x2.35)
0.94A, 2000KHZ PBGA16
0.94A, 2000KHZ PBGA16
IC REG QD BUCK/LNR 2MHZ 16TUSMD
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 115743-LM3280TLX/NOPB | LM3280TLX/NOPB | LM3280TLX/NOPB | LM3280TLX/NOPB | LM3280TLX/NOPB | LM3280TLX/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3280TLX/NOPB | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-TuSMD | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | Other; 16-WFBGA | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Active | Active | ||
| Special Features | Multiple Outputs | Multiple Outputs |