IC VREG 1.2 V-37 V ADJUSTABLE NEGATIVE REGULATOR, PBCY3, TO-92, 3 PIN, Adjustable Negative Single Output Standard Regulator Product overview: LM337LZ from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198720-LM337LZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
IC REG LIN ADJ NEGATIVE STND REG
IC REG LIN ADJ NEGATIVE STND REG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM337LZ | 1198720-LM337LZ | LM337LZ | LM337LZ |
| Product Name | 1.2 V 37 V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM337LZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 0.0030 volts | |||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Package Type | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Output Voltage | -1.2 volts | -1.2 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps |