3-Amp, 5-Volt Positive Regulator 2-TO-3 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-3-2
3A 5V Fixed Output Linear Regulator
IC REG LINEAR 5V 3A TO3-2 Product overview: LM323K STEEL from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM323K STEEL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1317062-LM323K STEEL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-3-2
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-204AA, TO-3
Protection Features: Over Current, Over Temperature
Fake Threat In the Open Market: 84
HTSUS: 0000.00.0000
Other Part Number: TEXTISLM323K STEEL,2156-LM323K STEEL
Base Product Number: LM323
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-3-2
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-3-2
IC REG LINEAR 5V 3A TO3-2
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM323K STEEL | LM323KSTEEL-ND | LM323K STEEL | 776-LM323K STEEL | 1317062-LM323K STEEL | LM323K STEEL | LM323K STEEL |
| Product Name | LM323-N 3-Amp, 5-Volt Positive Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-3 | Other; TO-204AA, TO-3 | Other; TO-CAN | Other; Tray | TO-3; Other; TO-204AA, TO-3 | TO-3; Other; TO-204AA, TO-3 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |