Manufacturer: Texas Instruments
Win Source Part Number: 1198646-LM3263TME/NO
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 90°C
Package: 16-WFBGA, DSBGA
Applications: Converter, RF Power Amplifier
Mounting: SMD
Voltage - Output: 0.4 V ~ 3.6 V
Voltage - Input: 2.7 V ~ 5.5 V
Number of Outputs: 1
Family Name: LM3263
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DSBGA
Alternative Parts (Cross-Reference): MAX8505EEE; MAX8505EEE+T; MAX8505EEE+;
Introduction Date: July 04, 2013
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 2.5A, 2970kHz Switching Freq-Max, PBGA16
Switching Voltage Regulators High-Current SD DC/DC Converter
IC REG CONV RF PWR 1OUT 16DSBGA
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1198646-LM3263TME/NOPB | LM3263TME/NOPB | LM3263TME/NOPB | LM3263TME/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LM3263TME/NOPB | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; 16-WFBGA, DSBGA | Other; DSBGA16 | Other; 16-WFBGA, DSBGA |