Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM340S-12 LM340S-12

Description
Manufacturer: Texas Instruments Win Source Part Number: 071240-LM340S-12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071240-LM340S-12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM340S-12 - 071240-LM340S-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340S-12
071240-LM340S-12
PMIC - PMIC - Voltage Regulators - Linear - LM340S-12 071240-LM340S-12
Manufacturer: Texas Instruments Win Source Part Number: 071240-LM340S-12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071240-LM340S-12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 8mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V LDO Voltage Regulator IC
699-LM340S-12
12V LDO Voltage Regulator IC 699-LM340S-12
12V FIXED POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM340S-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340S-12 can be used for catalog matching and distributor lookup.

12V FIXED POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM340S-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340S-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071240-LM340S-12 699-LM340S-12
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM340S-12 12V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Battery Chargers - BQ24190RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details