Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCLPR

Description
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LCLPR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LCLPR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCLPR
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
100mA 38V 32V LDO Voltage Regulator IC
776-LM317LCLPR
100mA 38V 32V LDO Voltage Regulator IC 776-LM317LCLPR
100mA Adj LDO, 3-TO-92, 38V In, 32V Out, 125°C Product overview: LM317LCLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 38V, 32V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 38V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCLPR can be used for catalog matching and distributor lookup.

100mA Adj LDO, 3-TO-92, 38V In, 32V Out, 125°C Product overview: LM317LCLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 38V, 32V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 38V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LCLPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LCLPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LCLPRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LCLPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LCLPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LCLPRCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
 - LM317LCLPR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PBCY3

Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LCLPR - 1198562-LM317LCLPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LCLPR
1198562-LM317LCLPR
PMIC - PMIC - Voltage Regulators - Linear - LM317LCLPR 1198562-LM317LCLPR
Manufacturer: Texas Instruments Win Source Part Number: 1198562-LM317LCLPR Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 100mA Family Name: LM317L Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Circuit, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 32V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LM317LBZRA; LM317LBR2; LM317LBR2G; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198562-LM317LCLPR
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Circuit, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 32V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LM317LBZRA; LM317LBR2; LM317LBR2G;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LCLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LCLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LCLPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317LCLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LCLPR
PMIC - Voltage Regulators - Linear LM317LCLPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LCLPR
Linear Voltage Regulators LM317LCLPR
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LCLPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LCLPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LCLPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LCLPR 776-LM317LCLPR 296-LM317LCLPRTR-ND LM317LCLPR 1198562-LM317LCLPR LM317LCLPR LM317LCLPR LM317LCLPR LM317LCLPR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator 100mA 38V 32V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317LCLPR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27441DRZT-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27441DRZR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers