Switching Regulator, Current-mode, 1.2A, 2300kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 1.3V 1 Output 650mA 8-WFBGA
IC REG BUCK ADJ 650MA 8USMD
Buck Switching Regulator IC Positive Adjustable 1.3V 1 Output 650mA 8-WFBGA
Buck Switching Regulator IC Positive Adjustable 1.3V 1 Output 650mA 8-WFBGA
IC REG BUCK ADJ 650MA 8USMD
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3202TL/NOPB | LM3202TL/NOPBTR-ND | LM3202TL/NOPB | LM3202TL/NOPB | LM3202TL/NOPB | LM3202TL/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA8 | Other; 8-WFBGA | Other; 8-WFBGA | Other; 8-WFBGA | ||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |