Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340S-5.0

Description
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340S-5.0 - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340S-5.0
LM340-N Series 3-Terminal Positive Regulators LM340S-5.0
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70

Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36054-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36054-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36054-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
5V 1A 35V LDO Voltage Regulator IC
776-LM340S-5.0
5V 1A 35V LDO Voltage Regulator IC 776-LM340S-5.0
5V LDO Regulator, 1A, 35V In, TO-263 Product overview: LM340S-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340S-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 35V In, TO-263 Product overview: LM340S-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340S-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340S-5.0 - 082713-LM340S-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340S-5.0
082713-LM340S-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM340S-5.0 082713-LM340S-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082713-LM340S-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM340 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): KA278R05; KA278R05TU_NL; JAN7805T; L7852CD2T-TR; Introduction Date: December 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082713-LM340S-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM340
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 8mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA278R05; KA278R05TU_NL; JAN7805T; L7852CD2T-TR;
Introduction Date: December 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - LM340S-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM340S-5.0
Voltage Regulators - Linear LM340S-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340S-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340S-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340S-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM340S-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM340S-5.0
PMIC - Voltage Regulators - Linear LM340S-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340S-5.0
Linear Voltage Regulators LM340S-5.0
Linear Voltage Regulators Series 3-Terminal Positive Regs

Linear Voltage Regulators Series 3-Terminal Positive Regs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340S-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340S-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340S-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM340S-5.0 296-36054-5-ND 776-LM340S-5.0 082713-LM340S-5.0 LM340S-5.0 LM340S-5.0 LM340S-5.0 LM340S-5.0 LM340S-5.0
Product Name LM340-N Series 3-Terminal Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A 35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM340S-5.0 Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 to 12 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data