Texas Instruments High-Performance Analog 1.5A TO-220 Voltage Regulator IC LM317KCE3

Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: LM317KCE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KCE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: LM317KCE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KCE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A TO-220 Voltage Regulator IC
776-LM317KCE3
1.5A TO-220 Voltage Regulator IC 776-LM317KCE3
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: LM317KCE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KCE3 can be used for catalog matching and distributor lookup.

3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: LM317KCE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KCE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM317KCE3 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.25V Min, 37V Max, BIPolar, PSFM3

Adjustable Positive Standard Regulator, 1.25V Min, 37V Max, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317KCE3 - 1053639-LM317KCE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317KCE3
1053639-LM317KCE3
PMIC - PMIC - Voltage Regulators - Linear - LM317KCE3 1053639-LM317KCE3
Manufacturer: Texas Instruments Win Source Part Number: 1053639-LM317KCE3 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053639-LM317KCE3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317KCE3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317KCE3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317KCE3-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317KCE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317KCE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317KCE3
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LM317KCE3 LM317KCE3 1053639-LM317KCE3 LM317KCE3-ND LM317KCE3
Product Name 1.5A TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317KCE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; TO-220-3 Other; SIP3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 37 volts 1.25 volts 1.25 to 37 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
IQ 0.0035 amps 0.0100 amps
Unlock Full Specs
to access all available technical data