Texas Instruments 2200 kHz Voltage Regulator IC LM3203TLX

Description
IC SWITCHING REGULATOR, 2200 kHz SWITCHING FREQ-MAX, BGA10, LEAD FREE, THIN MICRO BUMP, 10 PIN, Switching Regulator or Controller Product overview: LM3203TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2200 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3203TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCHING REGULATOR, 2200 kHz SWITCHING FREQ-MAX, BGA10, LEAD FREE, THIN MICRO BUMP, 10 PIN, Switching Regulator or Controller Product overview: LM3203TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2200 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3203TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200 kHz Voltage Regulator IC
739-LM3203TLX
2200 kHz Voltage Regulator IC 739-LM3203TLX
IC SWITCHING REGULATOR, 2200 kHz SWITCHING FREQ-MAX, BGA10, LEAD FREE, THIN MICRO BUMP, 10 PIN, Switching Regulator or Controller Product overview: LM3203TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2200 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3203TLX can be used for catalog matching and distributor lookup.

IC SWITCHING REGULATOR, 2200 kHz SWITCHING FREQ-MAX, BGA10, LEAD FREE, THIN MICRO BUMP, 10 PIN, Switching Regulator or Controller Product overview: LM3203TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2200 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3203TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3203TLX - 071200-LM3203TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3203TLX
071200-LM3203TLX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3203TLX 071200-LM3203TLX
Manufacturer: Texas Instruments Win Source Part Number: 071200-LM3203TLX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 10-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071200-LM3203TLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3203TLX 071200-LM3203TLX
Product Name 2200 kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3203TLX
VIN 5.5 volts 5.5 volts
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products