Texas Instruments LM317MQ 4 Pin 500mA Adjustable Positive Voltage Regulator LM317MQDCYRG4

Description
4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317MQ 4 Pin 500mA Adjustable Positive Voltage Regulator - LM317MQDCYRG4 - Texas Instruments
Dallas, TX, United States
LM317MQ 4 Pin 500mA Adjustable Positive Voltage Regulator
LM317MQDCYRG4
LM317MQ 4 Pin 500mA Adjustable Positive Voltage Regulator LM317MQDCYRG4
4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125

4 Pin 500mA Adjustable Positive Voltage Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317MQDCYRG4 - 019049-LM317MQDCYRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317MQDCYRG4
019049-LM317MQDCYRG4
PMIC - PMIC - Voltage Regulators - Linear - LM317MQDCYRG4 019049-LM317MQDCYRG4
Manufacturer: Texas Instruments Win Source Part Number: 019049-LM317MQDCYRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019049-LM317MQDCYRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23127-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23127-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23127-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
Automotive LDO Voltage Regulator IC
776-LM317MQDCYRG4
Automotive LDO Voltage Regulator IC 776-LM317MQDCYRG4
500-mA, 40-V, adjustable linear voltage regulator for automotive applications 4-SOT-223 -40 to 125 Product overview: LM317MQDCYRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MQDCYRG4 can be used for catalog matching and distributor lookup.

500-mA, 40-V, adjustable linear voltage regulator for automotive applications 4-SOT-223 -40 to 125 Product overview: LM317MQDCYRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MQDCYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317MQDCYRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317MQDCYRG4
PMIC - Voltage Regulators - Linear LM317MQDCYRG4
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317MQDCYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317MQDCYRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317MQDCYRG4
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317MQDCYRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317MQDCYRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317MQDCYRG4
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317MQDCYRG4
Linear Voltage Regulators LM317MQDCYRG4
Linear Voltage Regulators 4 Pin 500mA Adj Pos Vltg Reg

Linear Voltage Regulators 4 Pin 500mA Adj Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317MQDCYRG4 019049-LM317MQDCYRG4 296-23127-2-ND 776-LM317MQDCYRG4 LM317MQDCYRG4 LM317MQDCYRG4 LM317MQDCYRG4 LM317MQDCYRG4
Product Name LM317MQ 4 Pin 500mA Adjustable Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317MQDCYRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 volts 1.25 to 37 volts 37 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data