Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLE/NOPB LM3241TLE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877318-LM3241TLE/NOP B Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: LM3241 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM3241TLE/NOPBCT, -LM3241TLE-NDR, LM3241TLE/NOPBDKR, LM3241TLE/NOPBTR, LM3241TLENOPB, LM3241TLE/NOPB-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877318-LM3241TLE/NOP B Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: LM3241 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM3241TLE/NOPBCT, -LM3241TLE-NDR, LM3241TLE/NOPBDKR, LM3241TLE/NOPBTR, LM3241TLENOPB, LM3241TLE/NOPB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLE/NOPB - 877318-LM3241TLE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLE/NOPB
877318-LM3241TLE/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLE/NOPB 877318-LM3241TLE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877318-LM3241TLE/NOP B Features: series Voltage Regulator IC Output Package: Reel - TR Family Name: LM3241 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM3241TLE/NOPBCT, -LM3241TLE-NDR, LM3241TLE/NOPBDKR, LM3241TLE/NOPBTR, LM3241TLENOPB, LM3241TLE/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877318-LM3241TLE/NOPB
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: LM3241
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3241TLE/NOPBCT, -LM3241TLE-NDR, LM3241TLE/NOPBDKR, LM3241TLE/NOPBTR, LM3241TLENOPB, LM3241TLE/NOPB-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LM3241TLE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LM3241TLE/NOPB
PMIC - Voltage Regulators - Special Purpose LM3241TLE/NOPB
IC REG CONV RF PWR 1OUT 6DSBGA

IC REG CONV RF PWR 1OUT 6DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3241TLE/NOPB
Switching Voltage Regulators LM3241TLE/NOPB
Switching Voltage Regulators 6MHz 750mA Mini Adj SD DC-DC Cnvtr

Switching Voltage Regulators 6MHz 750mA Mini Adj SD DC-DC Cnvtr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 877318-LM3241TLE/NOPB LM3241TLE/NOPB LM3241TLE/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LM3241TLE/NOPB PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; Reel - TR Other; 6-WFBGA, DSBGA
Unlock Full Specs
to access all available technical data