Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCPWR

Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LCPWR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LCPWR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LCPWR
3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125

3/8 Pin 100mA Adjustable Positive Regulator 8-TSSOP 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LCPWR - 019035-LM317LCPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LCPWR
019035-LM317LCPWR
PMIC - PMIC - Voltage Regulators - Linear - LM317LCPWR 019035-LM317LCPWR
Manufacturer: Texas Instruments Win Source Part Number: 019035-LM317LCPWR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-TSSOP Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Alternative Parts (Cross-Reference): LT1120AIS8#TRPBF; 5962-8777001CA; LT1120AIS8; LT1120AIS8#PBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019035-LM317LCPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-TSSOP
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Alternative Parts (Cross-Reference): LT1120AIS8#TRPBF; 5962-8777001CA; LT1120AIS8; LT1120AIS8#PBF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100mA 32V 38V TSSOP LDO Voltage Regulator IC
776-LM317LCPWR
100mA 32V 38V TSSOP LDO Voltage Regulator IC 776-LM317LCPWR
Adj. LDO 100mA, 32V, 38V In, 1.3V Ref, 8-TSSOP Product overview: LM317LCPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCPWR can be used for catalog matching and distributor lookup.

Adj. LDO 100mA, 32V, 38V In, 1.3V Ref, 8-TSSOP Product overview: LM317LCPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 32V, 38V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 32V, 38V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LCPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17222-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17222-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17222-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17222-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17222-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17222-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17222-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17222-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17222-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LCPWR
Linear Voltage Regulators LM317LCPWR
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317LCPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LCPWR
PMIC - Voltage Regulators - Linear LM317LCPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LCPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LCPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LCPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LCPWR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LCPWR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LCPWR
IC REG LIN POS ADJ 100MA 8TSSOP

IC REG LIN POS ADJ 100MA 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LCPWR 019035-LM317LCPWR 776-LM317LCPWR 296-17222-1-ND LM317LCPWR LM317LCPWR LM317LCPWR LM317LCPWR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317LCPWR 100mA 32V 38V TSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SSOP; Other; 8-TSSOP Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP Other; 8-TSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data