3-Terminal Adjustable Regulator 6-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 6-DSBGA
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 6-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 923127-LM317LITP/NOP
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 100mA 6-DSBGA
Package: 6-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM317
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM317LITP, LM317LITPNOPBCT, LM317LITR, LM317LITR-ND, LM317LICT-NDR, LM317LI/NOPBDKR, LM317LI/NOPBCT, LM317LITPNOPBCT-ND, LM317LIDKR, LM317LITPNOPB, LM317LIDKR-NDR, LM317LITR-NDR, LM317LITPNOPBTR, LM317LITPNOPBTR-ND, LM317LICT, *LM317LITP/NOPB, LM317LICT-ND, *LM317LITP, LM317LIDKR-ND, LM317LI/NOPBTR
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PBGA6
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PBGA6
Adj. LDO Regulator, 100mA, 40V, 65dB PSRR, SMT Product overview: LM317LITP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LITP/NOPB can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 100mA 40V Input Adjustable Linear Regulator 6-DSBGA -40 to 125
IC REG LIN POS ADJ 100MA 6DSBGA
IC REG LIN POS ADJ 100MA 6DSBGA
IC REG LIN POS ADJ 100MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317LITP/NOPB | LM317LI/NOPBCT-ND | 923127-LM317LITP/NOPB | LM317LITP/NOPB | 776-LM317LITP/NOPB | LM317LITP/NOPB | LM317LITP/NOPB | LM317LITP/NOPB | LM317LITP/NOPB |
| Product Name | LM317L-N 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM317LITP/NOPB | 100mA 40V LDO Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; DSBGA,SOIC,TO-92 | Other; 6-UFBGA, DSBGA | Other; 6-DSBGA | Other; DSBGA6 | Other; 6-UFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| VIN | 4.2 to 40 volts | 40 volts | 40 volts |