Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340MP-5.0

Description
Series 3-Terminal Positive Regulators 4-SOT-223 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 4-SOT-223 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340MP-5.0 - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340MP-5.0
LM340-N Series 3-Terminal Positive Regulators LM340MP-5.0
Series 3-Terminal Positive Regulators 4-SOT-223 0 to 70

Series 3-Terminal Positive Regulators 4-SOT-223 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340MP-5.0 - 082712-LM340MP-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340MP-5.0
082712-LM340MP-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM340MP-5.0 082712-LM340MP-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082712-LM340MP-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082712-LM340MP-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 8mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
5V 1A 35V LDO Voltage Regulator IC
776-LM340MP-5.0
5V 1A 35V LDO Voltage Regulator IC 776-LM340MP-5.0
5V LDO Regulator, 1A, 35V In, 4-Pin SOT-223 Product overview: LM340MP-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340MP-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 35V In, 4-Pin SOT-223 Product overview: LM340MP-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340MP-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35905-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35905-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35905-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35905-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35905-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35905-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35905-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35905-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35905-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340MP-5.0
Linear Voltage Regulators LM340MP-5.0
Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 4-SOT-223 0 to 70

Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 4-SOT-223 0 to 70

Buy Now Datasheet
Voltage Regulators - Linear - LM340MP-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM340MP-5.0
Voltage Regulators - Linear LM340MP-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now
PMIC - Voltage Regulators - Linear - LM340MP-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM340MP-5.0
PMIC - Voltage Regulators - Linear LM340MP-5.0
IC REG LINEAR 5V 1.5A SOT223-4

IC REG LINEAR 5V 1.5A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340MP-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340MP-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340MP-5.0
IC REG LINEAR 5V 1.5A SOT223-4

IC REG LINEAR 5V 1.5A SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340MP-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340MP-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340MP-5.0
IC REG LINEAR 5V 1.5A SOT223-4

IC REG LINEAR 5V 1.5A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM340MP-5.0 082712-LM340MP-5.0 776-LM340MP-5.0 296-35905-2-ND LM340MP-5.0 LM340MP-5.0 LM340MP-5.0 LM340MP-5.0 LM340MP-5.0
Product Name LM340-N Series 3-Terminal Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM340MP-5.0 5V 1A 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 to 12 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details