Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.4MHz Cuk Converter 5-SOT-23 -40 to 125 | |
| 1.5A High Efficiency Switching Regulator 16-TSSOP -40 to 125 | |
| 1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 | |
| 1.5A Switching Regulator with High Efficiency Sleep Mode 16-HTSSOP -40 to 125 | |
| 2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 | |
| 3A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125 | |
| 3A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125 | |
| 3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125 | |
| 4.5-30V, Two-Phase Emulated Current Mode Synchoronous Buck Controller 28-TSSOP -40 to 125 | |
| 600kHz/1.3MHz Step-up PWM DC/DC Converter 8-VSSOP -40 to 125 | |
| Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 16-WQFN -40 to 125 | |
| Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 20-HTSSOP -40 to 125 | |
| Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator 20-HTSSOP | |
| Dual 2A, 500kHz Wide Input Range Buck Regulator 16-HTSSOP -40 to 125 | |
| Dual 2A, 500kHz Wide Input Range Buck Regulator 16-WSON | |
| Dual Adjustable Step-Down Switching Power Supply Controller 28-TSSOP 0 to 125 | |
| Dual Synchronous Buck Regulator Controller 28-TSSOP -5 to 125 | |
| Dual Synchronous Buck Regulator Controller 28-WQFN -5 to 125 | |
| Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN -40 to 125 | |
| Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN -40 to 85 | |
| Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators 24-WQFN | |
| General Purpose, Gated Oscillator Based, DC/DC Boost Converter 14-WSON -40 to 85 | |
| General Purpose, Gated Oscillator Based, DC/DC Boost Converter 8-VSSOP -40 to 85 | |
| Low Input Voltage, Step-Up DC-DC 8-VSSOP -40 to 85 | |
|
LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync -- LM2670SD-3.3/NOPB
LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync -- LM2670SD-5.0/NOPB
|
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125 |
|
LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync -- LM2670SX-3.3/NOPB
|
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125 |
| SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-PDIP -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-PDIP | |
| SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-SOIC -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-SOIC | |
| SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-PDIP -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-SOIC -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-TO-220 | |
| SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator, with Features 7-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator, with Features 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-DDPAK/TO-263 | |
| SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220 | |
| SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125 | |
| SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125 | |
| SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 16-WSON -40 to 125 | |
| SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-PDIP -40 to 125 | |
| SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-SOIC -40 to 125 | |
| SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 16-WSON -40 to 125 | |
| SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-PDIP -40 to 125 | |
| SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125 | |
| Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85 | |
| Switched Capacitor Voltage Converter 8-SOIC -40 to 85 | |
| Switched Capacitor Voltage Converter 8-VSSOP -40 to 85 | |
| Synchronous Step-Down DC/DC Converter 24-SOIC -40 to 125 |
| << Prev | Next >> |