3-Terminal Adjustable Regulator 3-TO 0 to 125
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, MBCY3
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, MBCY3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
1.5-A, 40-V, adjustable linear voltage regulator 3-TO 0 to 0 Product overview: LM317H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317H can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317H | LM317H | 296-46035-ND | 776-LM317H | LM317H | LM317H |
| Product Name | LM317-N 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 | Other; TO-CAN-3 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | Other; TO-39 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||||
| Output Voltage | 1.2 to 37 volts | 1.25 to 37 volts | 37 volts | 1.25 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 0.5000 amps | 1.5 amps | 1.5 amps |