Texas Instruments 5 V LDO Voltage Regulator IC LM340LAH-5.0

Description
IC VREG 5 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREG 5 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5 V LDO Voltage Regulator IC
699-LM340LAH-5.0
5 V LDO Voltage Regulator IC 699-LM340LAH-5.0
IC VREG 5 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-5.0 can be used for catalog matching and distributor lookup.

IC VREG 5 V FIXED POSITIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN, Fixed Positive Single Output Standard Regulator Product overview: LM340LAH-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM340LAH-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-5.0 - 206359-LM340LAH-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-5.0
206359-LM340LAH-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-5.0 206359-LM340LAH-5.0
Manufacturer: Texas Instruments Win Source Part Number: 206359-LM340LAH-5.0 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO (NDT) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 6mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206359-LM340LAH-5.0
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO (NDT)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 6mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LM340LAH-5.0 206359-LM340LAH-5.0
Product Name 5 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM340LAH-5.0
Package Type Other; TO-39-3 Other; TO (NDT)
Output Voltage 5 volts 5 volts
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data