Manufacturer: Texas Instruments
Win Source Part Number: 1053705-LM3269TLE/NO
Packaging: Reel - TR
Applications: Converter, RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.6 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 12-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Seamless Transition Buck/Boost Converter
IC REG CONV RF PWR 1OUT 12USMD
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1053705-LM3269TLE/NOPB | LM3269TLE/NOPB | LM3269TLE/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LM3269TLE/NOPB | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 12-DSBGA | Other; 12-WFBGA |