Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340T-15/NOPB

Description
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340T-15/NOPB - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340T-15/NOPB
LM340-N Series 3-Terminal Positive Regulators LM340T-15/NOPB
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70

Series 3-Terminal Positive Regulators 3-TO-220 0 to 70

Buy Now Datasheet
Voltage Regulators - 460764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
460764
Voltage Regulators 460764
3-Terminal Positive Reg LM340T-15

3-Terminal Positive Reg LM340T-15

Supplier's Site
Voltage Regulators - 1000703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1000703
Voltage Regulators 1000703
3-Terminal Positive Reg LM340T-15

3-Terminal Positive Reg LM340T-15

Supplier's Site
Voltage Regulators - 460764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
460764P
Voltage Regulators 460764P
3-Terminal Positive Reg LM340T-15

3-Terminal Positive Reg LM340T-15

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340T-15/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340T-15/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340T-15/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340T-15/NOPB - 141296-LM340T-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340T-15/NOPB
141296-LM340T-15/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM340T-15/NOPB 141296-LM340T-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141296-LM340T-15/NOP B Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 141296-LM340T-15/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 8mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
15V 1A 35V TO-220 LDO Voltage Regulator IC
776-LM340T-15/NOPB
15V 1A 35V TO-220 LDO Voltage Regulator IC 776-LM340T-15/NOPB
15V LDO Regulator, 1A, 35V In, TO-220, 2% Acc Product overview: LM340T-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340T-15/NOPB can be used for catalog matching and distributor lookup.

15V LDO Regulator, 1A, 35V In, TO-220, 2% Acc Product overview: LM340T-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340T-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM340T-15/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM340T-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM340T-15/NOPB
PMIC - Voltage Regulators - Linear LM340T-15/NOPB
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340T-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340T-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340T-15/NOPB
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340T-15/NOPB
Linear Voltage Regulators LM340T-15/NOPB
Linear Voltage Regulators 3-TERMINAL POS REG

Linear Voltage Regulators 3-TERMINAL POS REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340T-15/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340T-15/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340T-15/NOPB
IC REG LINEAR 15V 1.5A TO220-3

IC REG LINEAR 15V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM340T-15/NOPB 460764 460764P LM340T-15/NOPB-ND 141296-LM340T-15/NOPB 776-LM340T-15/NOPB LM340T-15/NOPB LM340T-15/NOPB LM340T-15/NOPB LM340T-15/NOPB LM340T-15/NOPB
Product Name LM340-N Series 3-Terminal Positive Regulators Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM340T-15/NOPB 15V 1A 35V TO-220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 TO-220; Other; To-220 TO-220; Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 to 12 volts 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data