Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - LM3208TLX LM3208TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082697-LM3208TLX Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-TuSMD Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082697-LM3208TLX Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-TuSMD Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3208TLX - 082697-LM3208TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3208TLX
082697-LM3208TLX
PMIC - PMIC - Voltage Regulators - Special Purpose - LM3208TLX 082697-LM3208TLX
Manufacturer: Texas Instruments Win Source Part Number: 082697-LM3208TLX Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-TuSMD Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082697-LM3208TLX
Packaging: Reel - TR
Applications: Converter, RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-TuSMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.2A 2200KHZ Power Management IC
750-LM3208TLX
1.2A 2200KHZ Power Management IC 750-LM3208TLX
1.2A, 2200KHZ PBGA8 Product overview: LM3208TLX from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 2200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.2A, 2200KHZ, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM3208TLX can be used for catalog matching and distributor lookup.

1.2A, 2200KHZ PBGA8 Product overview: LM3208TLX from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 2200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.2A, 2200KHZ, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM3208TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 082697-LM3208TLX 750-LM3208TLX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LM3208TLX 1.2A 2200KHZ Power Management IC
Package Type Other; 8-TuSMD Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
Voltage Regulators - 2444504 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details