Texas Instruments LM317L-N 3-Terminal Adjustable Regulator LM317LZ/LFT7

Description
3-Terminal Adjustable Regulator 3-TO-92
Request a Quote
Description
3-Terminal Adjustable Regulator 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317L-N is an adjustable positive voltage regulator capable of supplying 100 mA over a 1.2-V to 37-V output range, housed in a standard 3-pin TO-92 package measuring 4.30 mm × 4.30 mm. It operates over a temperature range of −40°C to 125°C and includes built-in current limit, thermal overload protection, and short-circuit protection. No output capacitor is required, and line and load regulation are better than standard fixed regulators.

Datasheet Summary
Powered by GS/AI

The LM317L-N is an adjustable positive voltage regulator capable of supplying 100 mA over a 1.2-V to 37-V output range, housed in a standard 3-pin TO-92 package measuring 4.30 mm × 4.30 mm. It operates over a temperature range of −40°C to 125°C and includes built-in current limit, thermal overload protection, and short-circuit protection. No output capacitor is required, and line and load regulation are better than standard fixed regulators.

Suppliers

Company
Product
Description
Supplier Links
LM317L-N 3-Terminal Adjustable Regulator - LM317LZ/LFT7 - Texas Instruments
Dallas, TX, United States
LM317L-N 3-Terminal Adjustable Regulator
LM317LZ/LFT7
LM317L-N 3-Terminal Adjustable Regulator LM317LZ/LFT7
3-Terminal Adjustable Regulator 3-TO-92

3-Terminal Adjustable Regulator 3-TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317088-LM317LZ/LFT7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317088-LM317LZ/LFT7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317088-LM317LZ/LFT7
Manufacturer: Texas Instruments Win Source Part Number: 1317088-LM317LZ/LFT7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Through Hole Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM317LZ/LFT7TR,2 96-LM317LZ/LFT7DKR,L M317LZ/LFT7-ND,296-L M317LZ/LFT7CT,296-LM 317LZ/LFT7DKR-ND Base Product Number: LM317 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317088-LM317LZ/LFT7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM317LZ/LFT7TR,296-LM317LZ/LFT7DKR,LM317LZ/LFT7-ND,296-LM317LZ/LFT7CT,296-LM317LZ/LFT7DKR-ND
Base Product Number: LM317
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LM317LZ/LFT7
LDO Voltage Regulator IC 776-LM317LZ/LFT7
100-mA, 40-V, high-PSRR, adjustable linear voltage regulator 3-TO-92 Product overview: LM317LZ/LFT7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LZ/LFT7 can be used for catalog matching and distributor lookup.

100-mA, 40-V, high-PSRR, adjustable linear voltage regulator 3-TO-92 Product overview: LM317LZ/LFT7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LZ/LFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LZ/LFT7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LZ/LFT7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LZ/LFT7TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LZ/LFT7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LZ/LFT7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LZ/LFT7CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LZ/LFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LZ/LFT7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LZ/LFT7
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LZ/LFT7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LZ/LFT7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LZ/LFT7
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LZ/LFT7
Linear Voltage Regulators LM317LZ/LFT7
Linear Voltage Regulators 100mA 40V Input Adjustable Linear Regulator 3-TO-92

Linear Voltage Regulators 100mA 40V Input Adjustable Linear Regulator 3-TO-92

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317LZ/LFT7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LZ/LFT7
PMIC - Voltage Regulators - Linear LM317LZ/LFT7
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LZ/LFT7 1317088-LM317LZ/LFT7 776-LM317LZ/LFT7 296-LM317LZ/LFT7TR-ND LM317LZ/LFT7 LM317LZ/LFT7 LM317LZ/LFT7 LM317LZ/LFT7
Product Name LM317L-N 3-Terminal Adjustable Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DSBGA,SOIC,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 4.2 to 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data