Current Source Regulator Adjustable 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1198675-LM334SMX
Packaging: Tape and Reel
Mounting Style: SMD
Function: Current Source
Output Current: Adjustable
Accuracy: ±6%
Family Name: LM334
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM334S8#PBF; LM334S8; LM334S8#TRPBF;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: LM334
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1V ~ 40V
Current Regulator Diode 400mW 8-Pin SOIC T/R Product overview: LM334SMX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334SMX can be used for catalog matching and distributor lookup.
IC CURRENT SOURCE 3% 8SOIC
Current & Power Monitors & Regulators 3-Terminal Adjustable Current Source 8-SOIC 0 to 70
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM334SMX-ND | 1198675-LM334SMX | 734-LM334SMX | LM334SMX | LM334SMX |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - LM334SMX | 400mW SOIC Power Management IC | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC |