Texas Instruments 400mW Power Management IC LM334Z

Description
Current Regulator Diode 400mW 3-Pin TO-92 Product overview: LM334Z from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Regulator Diode 400mW 3-Pin TO-92 Product overview: LM334Z from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400mW Power Management IC
734-LM334Z
400mW Power Management IC 734-LM334Z
Current Regulator Diode 400mW 3-Pin TO-92 Product overview: LM334Z from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z can be used for catalog matching and distributor lookup.

Current Regulator Diode 400mW 3-Pin TO-92 Product overview: LM334Z from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400mW, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334Z can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Current Regulation/Management - LM334Z - 092659-LM334Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LM334Z
092659-LM334Z
PMIC - PMIC - Current Regulation/Management - LM334Z 092659-LM334Z
Manufacturer: Texas Instruments Win Source Part Number: 092659-LM334Z Packaging: Bulk Mounting: Through Hole Voltage - Input: 1 V to 40 V Output Current: Adjustable Accuracy: ±6% Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TO-92-3 Purpose: Current Source Alternative Parts (Cross-Reference): LM334Z/NOPB; LM334Z#TR; LM334Z; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 092659-LM334Z
Packaging: Bulk
Mounting: Through Hole
Voltage - Input: 1 V to 40 V
Output Current: Adjustable
Accuracy: ±6%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-92-3
Purpose: Current Source
Alternative Parts (Cross-Reference): LM334Z/NOPB; LM334Z#TR; LM334Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 734-LM334Z 092659-LM334Z
Product Name 400mW Power Management IC PMIC - PMIC - Current Regulation/Management - LM334Z
Package Type Other; TO-92 TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details