Texas Instruments LM317HV 3-Terminal Adjustable Regulator LM317HVT/NOPB

Description
3-Terminal Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317HV 3-Terminal Adjustable Regulator - LM317HVT/NOPB - Texas Instruments
Dallas, TX, United States
LM317HV 3-Terminal Adjustable Regulator
LM317HVT/NOPB
LM317HV 3-Terminal Adjustable Regulator LM317HVT/NOPB
3-Terminal Adjustable Regulator 3-TO-220 0 to 125

3-Terminal Adjustable Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317HVT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317HVT/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317HVT/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
1.5A 60V TO-220 LDO Voltage Regulator IC
776-LM317HVT/NOPB
1.5A 60V TO-220 LDO Voltage Regulator IC 776-LM317HVT/NOPB
1.5A, 60V Adj. LDO, TO-220, Pos. Output Product overview: LM317HVT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 60V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317HVT/NOPB can be used for catalog matching and distributor lookup.

1.5A, 60V Adj. LDO, TO-220, Pos. Output Product overview: LM317HVT/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 60V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317HVT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1977245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977245P
Voltage Regulators 1977245P
LM317HVT/NOPB, Linear Volt Regulators

LM317HVT/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977244
Voltage Regulators 1977244
LM317HVT/NOPB, Linear Volt Regulators

LM317HVT/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977245
Voltage Regulators 1977245
LM317HVT/NOPB, Linear Volt Regulators

LM317HVT/NOPB, Linear Volt Regulators

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM317HVT/NOPB - 082688-LM317HVT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317HVT/NOPB
082688-LM317HVT/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM317HVT/NOPB 082688-LM317HVT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 082688-LM317HVT/NOPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Voltage: 1.25 V to 57 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 57V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082688-LM317HVT/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Voltage: 1.25 V to 57 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 57V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317HVT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317HVT/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317HVT/NOPB
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317HVT/NOPB
Linear Voltage Regulators LM317HVT/NOPB
Linear Voltage Regulators 3-TERMINAL ADJ REG

Linear Voltage Regulators 3-TERMINAL ADJ REG

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317HVT/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317HVT/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317HVT/NOPB
80dB@(120Hz) 1.5A Adjustable 1.25V~57V Positive electrode 60V TO-220 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 1.5A Adjustable 1.25V~57V Positive electrode 60V TO-220 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317HVT/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317HVT/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317HVT/NOPB
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317HVT/NOPB
PMIC - Voltage Regulators - Linear LM317HVT/NOPB
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317HVT/NOPB LM317HVT/NOPB-ND 776-LM317HVT/NOPB 1977245P 1977244 082688-LM317HVT/NOPB LM317HVT/NOPB LM317HVT/NOPB LM317HVT/NOPB LM317HVT/NOPB LM317HVT/NOPB
Product Name LM317HV 3-Terminal Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 60V TO-220 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317HVT/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; TO,TO-220,TO-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220 TO-220; Other; To-220 TO-220; Other; TO-220-3 TO-220 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 4.2 to 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.2500 amps
View Details
2 suppliers
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers