Texas Instruments PMIC - PMIC - Current Regulation/Management - LM334H LM334H

Description
Manufacturer: Texas Instruments Win Source Part Number: 071217-LM334H Packaging: Bulk Mounting: Through Hole Voltage - Input: 1 V to 40 V Output Current: Adjustable Accuracy: ±6% Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO (NDT) Purpose: Current Source Alternative Parts (Cross-Reference): LM134H/NOPB; LM234H-3; LM234H-6; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071217-LM334H Packaging: Bulk Mounting: Through Hole Voltage - Input: 1 V to 40 V Output Current: Adjustable Accuracy: ±6% Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO (NDT) Purpose: Current Source Alternative Parts (Cross-Reference): LM134H/NOPB; LM234H-3; LM234H-6; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LM334H - 071217-LM334H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LM334H
071217-LM334H
PMIC - PMIC - Current Regulation/Management - LM334H 071217-LM334H
Manufacturer: Texas Instruments Win Source Part Number: 071217-LM334H Packaging: Bulk Mounting: Through Hole Voltage - Input: 1 V to 40 V Output Current: Adjustable Accuracy: ±6% Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TO (NDT) Purpose: Current Source Alternative Parts (Cross-Reference): LM134H/NOPB; LM234H-3; LM234H-6; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071217-LM334H
Packaging: Bulk
Mounting: Through Hole
Voltage - Input: 1 V to 40 V
Output Current: Adjustable
Accuracy: ±6%
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO (NDT)
Purpose: Current Source
Alternative Parts (Cross-Reference): LM134H/NOPB; LM234H-3; LM234H-6;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 071217-LM334H
Product Name PMIC - PMIC - Current Regulation/Management - LM334H
Package Type Other; TO (NDT)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8293SETTR - 198448-A8293SETTR - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.71 to 19.04 volts
View Details
Voltage Regulators - 1219652 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Power Supply Controllers, Monitors - 1727-NEX81811DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details