Texas Instruments 1100kHz Voltage Regulator IC LM3350MMX

Description
SWITCHED CAPACITOR CONVERTER, 1100kHz SWITCHING FREQ-MAX, PDSO8, MINI, SOP-8 Product overview: LM3350MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3350MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHED CAPACITOR CONVERTER, 1100kHz SWITCHING FREQ-MAX, PDSO8, MINI, SOP-8 Product overview: LM3350MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3350MMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1100kHz Voltage Regulator IC
739-LM3350MMX
1100kHz Voltage Regulator IC 739-LM3350MMX
SWITCHED CAPACITOR CONVERTER, 1100kHz SWITCHING FREQ-MAX, PDSO8, MINI, SOP-8 Product overview: LM3350MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3350MMX can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR CONVERTER, 1100kHz SWITCHING FREQ-MAX, PDSO8, MINI, SOP-8 Product overview: LM3350MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1100kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3350MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3350MMX - 071218-LM3350MMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3350MMX
071218-LM3350MMX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3350MMX 071218-LM3350MMX
Manufacturer: Texas Instruments Win Source Part Number: 071218-LM3350MMX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 800kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Ratiometric Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3/2Vin, 2/3Vin Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071218-LM3350MMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 800kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3/2Vin, 2/3Vin
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3350MMX 071218-LM3350MMX
Product Name 1100kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3350MMX
Package Type Other; MSOP SSOP; Other; 8-VSSOP
Output Voltage 3.3 volts 1.5 to 0.6667 volts
IOUT 0.0500 amps 0.0500 amps
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data