The LM317EMPX/NOPB is a 3-terminal adjustable positive voltage regulator in a SOT-223 package measuring 6.50mm by 3.50mm, capable of delivering 1.5 A output current with an adjustable output range from 1.25 V to 37 V. It operates over a temperature range of 0°C to 125°C, features built-in current limiting, thermal overload protection, and 80 dB ripple rejection. The device requires only two external resistors to set the output voltage and includes short-circuit protection.
3-Terminal Adjustable Regulator 4-SOT-223 0 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4
Adj. Linear Voltage Regulator, 1A, 40V, SOT-223 Product overview: LM317EMPX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317EMPX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104914-LM317EMPX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: LM317
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317MSTT3; LM317MST; TS317CW RP;
Introduction Date: January 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 1.5A SOT223-4
1.5A Adjustable 1.25V~37V Positive electrode 37V SOT-223-4 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 1.5A SOT223-4
Linear Voltage Regulators 3-TERMINAL ADJ REG
IC REG LIN POS ADJ 1.5A SOT223-4
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317EMPX/NOPB | LM317EMPX/NOPBCT-ND | 776-LM317EMPX/NOPB | 104914-LM317EMPX/NOPB | LM317EMPX/NOPB | LM317EMPX/NOPB | LM317EMPX/NOPB | LM317EMPX/NOPB | LM317EMPX/NOPB |
| Product Name | LM317-N 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 40V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317EMPX/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||||||
| Output Voltage | 1.2 to 37 volts | 1.25 to 37 volts | 37 volts | 1.25 volts | 1.25 volts | 1.25 to 37 volts | 1.25 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1 amps | 1 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |