Rochester Electronics Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.6A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO10 | |
| Switched Capacitor Converter, 1.5A, PDSO12 | |
| Switched Capacitor Converter, 750kHz Switching Freq-Max, PQCC24 | |
| Switched Capacitor Regulator, 0.012A, 220kHz Switching Freq-Max, PDSO8 | |
| Switched Capacitor Regulator, 0.04A, 900kHz Switching Freq-Max, PDSO10 | |
| Switched Capacitor Regulator, 0.15A, 450kHz Switching Freq-Max, PDSO20 | |
| Switched Capacitor Regulator, 0.1A, 400kHz Switching Freq-Max, PDSO10 | |
| Switched Capacitor Regulator, 0.25A, 1200kHz Switching Freq-Max, PDSO10 | |
| Switched Capacitor Regulator, 520kHz Switching Freq-Max, PQCC24 | |
| Switched Capacitor Regulator, Current-mode, 0.2A, 450kHz Switching Freq-Max, PDSO20 | |
| Switching Regulator, 20A, 450kHz Switching Freq-Max, PQCC24 | |
| Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO5 | |
| Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO6 | |
| Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 0.4A, 1500kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 1.3A, 750kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 1.3A, 780kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS, PDSO10 | |
| Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS | |
| Switching Regulator, Current-mode, 1.6A, 1250kHz Switching Freq-Max, PDSO6 | |
| Switching Regulator, Current-mode, 1.8A, 800kHz Switching Freq-Max, PDSO20 | |
| Switching Regulator, Current-mode, 1.8A, 800kHz Switching Freq-Max, PQCC24 | |
| Switching Regulator, Current-mode, 2.1A, 720kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 2300kHz Switching Freq-Max | |
| Switching Regulator, Current-mode, 2A, 1500kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 3.2A, 1500kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 3A, 1800kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC28 | |
| Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40 | |
| Switching Regulator, Current-mode, 3A, 2300kHz Switching Freq-Max, PQCC32 | |
| Switching Regulator, Current-mode, 3A, 2500kHz Switching Freq-Max | |
| Switching Regulator, Current-mode, 3A, 700kHz Switching Freq-Max, PDSO8 | |
| Switching Regulator, Current-mode, 4.2A, 900kHz Switching Freq-Max, PQCC48 | |
| Switching Regulator, Current-mode, 4.8A, 1500kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 5A, 1000kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current-mode, 6A, 1000kHz Switching Freq-Max, CDFP10 | |
| Switching Regulator, Current-mode, 720kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current/voltage-mode , 1.26A, 1500kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Current/voltage-mode , 1250kHz Switching Freq-Max | |
| Switching Regulator, Current/voltage-mode , 4A, 2500kHz Switching Freq-Max, PBGA16 | |
| Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5 | |
| Switching Regulator, Voltage-mode, 0.4A, 2250kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 0.4A, 2500kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 0.5A, 4400kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 0.5A, 6000kHz Switching Freq-Max, PBGA6 | |
| Switching Regulator, Voltage-mode, 0.65A, 2300kHz Switching Freq-Max, PBGA8 | |
| Switching Regulator, Voltage-mode, 0.65A, 2300kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 0.65A, 6600kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 0.67A, 1500kHz Switching Freq-Max, PDSO5 | |
| Switching Regulator, Voltage-mode, 0.6A, 2250kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 0.6A, 2500kHz Switching Freq-Max, PDSO5 | |
| Switching Regulator, Voltage-mode, 0.6A, 6600kHz Switching Freq-Max, PBGA6 | |
| Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS | |
| Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 0.8A, 3000kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 0.8A, 3350kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 0.8A, 3350kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 1.1A, 6600kHz Switching Freq-Max, PBGA6 | |
| Switching Regulator, Voltage-mode, 1.3A, 2500kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 1.6A, 3350kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 1.6A, 5250kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 1.8A, 750kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 12A, 700kHz Switching Freq-Max, PDSO28 | |
| Switching Regulator, Voltage-mode, 12A, 762kHz Switching Freq-Max, PDSO28 | |
| Switching Regulator, Voltage-mode, 12A, 800kHz Switching Freq-Max, PQCC28 | |
| Switching Regulator, Voltage-mode, 16A, 762kHz Switching Freq-Max, PDSO28 | |
| Switching Regulator, Voltage-mode, 1A, 3350kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 20A, 368kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 25A, 762kHz Switching Freq-Max, PDSO28 | |
| Switching Regulator, Voltage-mode, 3A, 1000kHz Switching Freq-Max, PDSO10 | |
| Switching Regulator, Voltage-mode, 3A, 2500kHz Switching Freq-Max, PBGA16 | |
| Switching Regulator, Voltage-mode, 4.9A, 900kHz Switching Freq-Max, PQCC40 | |
| Switching Regulator, Voltage-mode, 6.5A, 600kHz Switching Freq-Max, PDSO16 | |
| Switching Regulator, Voltage-mode, 6A, 1000kHz Switching Freq-Max, PQCC24 | |
| Switching Regulator, Voltage-mode, 6A, 1500kHz Switching Freq-Max, PQCC20 | |
| Switching Regulator, Voltage-mode, 6A, 700kHz Switching Freq-Max, PDSO28 | |
| Switching Regulator, Voltage-mode, 6A, 762kHz Switching Freq-Max, PDSO20 | |
| Switching Regulator, Voltage-mode, 7.5A, 1600kHz Switching Freq-Max, PQCC24 | |
| Switching Regulator, Voltage-mode, 7.5A, 762kHz Switching Freq-Max, PDSO20 | |
| Switching Regulator, Voltage-mode, 8A, 2200kHz Switching Freq-Max, PDSO20 | |
| Switching Regulator | |
| TPS51103 Integrated LDO with Switchover Circuit for Notebook Computers | |
| TPS51200-Q1 Automotive Catalog Sink/Source DDR Termination Regulator | |
| TPS51275B-1 TPS51275B-1 Dual Synchronous, Step-Down Controller With 5-V and 3.3-V LDOs, with 3.2ms soft start. | |
| TPS51716 Complete DDR2/3/3L/4 Memory Power Solution Synchronous Buck Controller, 2-A LDO | |
| TPS54120 Low-Noise 1A Power Supply with Integrated DC-DC Converter and Low-Dropout Regulator | |
| TPS54122 3A QuietSupply Regulator with Integrated DC-DC Converter and Low-Noise LDO | |
| TPS54122-Q1 Automotive-grade 3A QuietSupply Regulator with Integrated DC-DC Converter and Low-Noise LDO | |
| TPS54613 - Switching Regulator, Voltage-mode, 12A, 762kHz Switching Freq-Max | |
| TPS61100 Dual output converter (boost DC/DC + LDO) for single/dual cell applications | |
| TPS65910 - Integrated Power Management IC (PMIC) w/ 4 DC/DCs, 8 LDOs and RTC in 6x6mm QFN Family |
| << Prev | Next >> |