The TPS51461 is a fully integrated synchronous buck regulator with D-CAP+™ mode, designed for step-down conversion from 3.3-V or 5-V input rails to support Intel system agent applications with a 2-bit VID interface. It delivers up to 6 A output current and features selectable switching frequencies of 700 kHz or 1 MHz, AutoSkip mode, and programmable soft-start. The device is housed in a 4 mm × 4 mm, 24-pin VQFN package (RGE) and operates over a junction temperature range of -40°C to 85°C. It includes power good indication, output discharge, and internal compensation, with RoHS-compliant and lead-free construction.
3.3V to 5V Input, 6A, D-CAP+ Mode Synchronous Step-Down Converter with 2-Bit VID 24-VQFN -40 to 85
Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1111928-TPS51461RGET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 700kHz, 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Minimum Input Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 6A, 1000kHz Switching Freq-Max, PQCC24
Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
IC REG BUCK PROG 6A SYNC 24VQFN
IC REG BUCK PROG 6A 24VQFN
IC REG BUCK PROG 6A 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51461RGET | 296-TPS51461RGETDKR-ND | 1111928-TPS51461RGET | TPS51461RGET | TPS51461RGET | 815-TPS51461RGET | TPS51461RGET | TPS51461RGET |
| Product Name | TPS51461 3.3V to 5V Input, 6A, D-CAP+ Mode Synchronous Step-Down Converter with 2-Bit VID | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51461RGET | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK PROG 6A SYNC 24VQFN | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | Programmable | |||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; VQFN24 | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 6.5 volts | 0.6750 to 0.9000 volts | 0.6750 to 0.9000 volts | 0.6750 to ? volts | 6.5 volts | 0.6750 volts |