"Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
0.012A SWITCHED CAPACITOR REGULATOR, 220kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: TPS60242DGKR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012A, 220kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.012A, 220kHz, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60242DGKR can be used for catalog matching and distributor lookup.
Switched Capacitor Regulator, 0.012A, 220kHz Switching Freq-Max, PDSO8
IC REG CHARG PUMP 2.7V 8VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHG PUMP 2.7V 25MA 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60242DGKR-ND | 739-TPS60242DGKR | TPS60242DGKR | TPS60242DGKR | TPS60242DGKR | TPS60242DGKR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.012A 220kHz MSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; TSSOP8 | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | ||
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |