Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62263DRVR TPS62263DRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900879-TPS62263DRVR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900879-TPS62263DRVR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62263DRVR - 900879-TPS62263DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62263DRVR
900879-TPS62263DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62263DRVR 900879-TPS62263DRVR
Manufacturer: Texas Instruments Win Source Part Number: 900879-TPS62263DRVR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900879-TPS62263DRVR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 6-WDFN Exposed Pad
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 900879-TPS62263DRVR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62263DRVR
Package Type Other; 6-WSON (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 18 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Switching Regulators - 1900598 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
66KHZ Power Management IC - 759-IR11452STRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 66 kHz
View Details
2 suppliers