The TPS54616PWP is a synchronous step-down converter designed for input voltages ranging from 3V to 6V, providing a fixed output of 3.3V with a maximum output current of 6A. This device features integrated MOSFETs with a low on-resistance of 30 mΩ, which contributes to high efficiency, particularly at continuous output levels. The converter operates at a fixed switching frequency of 350 kHz, with options for adjustable frequencies between 280 kHz and 700 kHz, allowing flexibility in design. The TPS54616PWP is internally compensated, simplifying the design process and reducing the component count. It includes features such as fast transient response, under-voltage lockout, and thermal shutdown for enhanced reliability. The device is housed in a thermally enhanced 28-pin HTSSOP package, which aids in heat dissipation and minimizes the need for bulky heatsinks. It is suitable for applications in low-voltage, high-density systems, including point-of-load regulation for DSPs, FPGAs, ASICs, and microprocessors. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of environments.
3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 3.3V Output 28-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Voltage-mode, 6A, 700kHz Switching Freq-Max, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 081687-TPS54616PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 6A 28HTSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 6A 28HTSSOP
IC REG BUCK 3.3V 6A 28HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54616PWP | 296-12129-5-ND | TPS54616PWP | 081687-TPS54616PWP | TPS54616PWP | TPS54616PWP | TPS54616PWP | TPS54616PWP |
| Product Name | TPS54616 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 3.3V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54616PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP28 | SSOP; Other; 28-HTSSOP | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |