Low Input Voltage Boost Converter with Fixed 3.0V Output 10-VSSOP -40 to 85
"Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1272732-TPS61005DGSR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Output Current: 1.3A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: TPS61005
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 0.8V
Voltage - Input (Maximum): 3V
IC REG BOOST 3V 1.3A 10VSSOP
IC REG BOOST 3V 1.3A 10VSSOP
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61005DGSR | TPS61005DGSR-ND | TPS61005DGSR | 1272732-TPS61005DGSR | TPS61005DGSR | TPS61005DGSR | TPS61005DGSR |
| Product Name | TPS61005 Low Input Voltage Boost Converter with Fixed 3.0V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61005DGSR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; VSSOP10 | SSOP; Other; 10-TFSOP, 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Power Good | ||||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |