The TPS61007DGS is a boost converter designed for applications requiring a regulated output voltage from a low input voltage source. It operates efficiently with input voltages as low as 0.8 V and can start up into a full load with a supply voltage of 0.9 V. The output voltage is adjustable from 1.5 V to 3.3 V, providing a minimum output current of 100 mA from a single battery cell and 250 mA from dual cells. The device features high power conversion efficiency, reaching up to 90%, and includes a power-save mode for improved efficiency at low output currents. It has a low quiescent current of less than 50 µA, making it suitable for battery-operated devices. The TPS61007DGS is packaged in a compact 10-pin MSOP format, facilitating integration into space-constrained designs. Additionally, it incorporates a low-voltage battery comparator for system security and operates in a low-EMI mode to minimize electromagnetic interference.
Low Input Voltage Boost Converter with Adjustable Output 10-VSSOP -40 to 85
"Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 034220-TPS61007DGS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.3A 10VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61007DGS | 296-3224-5-ND | TPS61007DGS | 034220-TPS61007DGS | TPS61007DGS | TPS61007DGS |
| Product Name | TPS61007 Low Input Voltage Boost Converter with Adjustable Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61007DGS | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; VSSOP10 | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Enable,Light Load Efficiency,Power Good | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.5 to 3.3 volts | 1.5 to 3.3 volts | 1.5 volts | 1.5 to 3.3 volts | 1.5 volts |