Texas Instruments TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail TPS51313DRCT

Description
3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail 10-VSON -10 to 85
Request a Quote
Description
3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail 10-VSON -10 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS51313DRCT is a 3-A, fully integrated synchronous buck converter designed for low-voltage point-of-load applications, compliant with NVIDIA OpenVreg Type 0 specifications. It operates from a 3.1-V to 5.5-V input and delivers an output voltage from 0.6 V to 3.3 V with a 1% reference accuracy at a 1-MHz switching frequency. The device features auto-skip mode for light-load efficiency, internal soft-start, thermal shutdown, and a 10-pin 3 mm × 3 mm VSON (DRC) package. It is specified for operation between -10°C and 85°C and includes PGOOD output, pre-biased start-up, and no external compensation requirement. The part is RoHS compliant and supplied in a 250-piece minireel.

Datasheet Summary
Powered by GS/AI

The TPS51313DRCT is a 3-A, fully integrated synchronous buck converter designed for low-voltage point-of-load applications, compliant with NVIDIA OpenVreg Type 0 specifications. It operates from a 3.1-V to 5.5-V input and delivers an output voltage from 0.6 V to 3.3 V with a 1% reference accuracy at a 1-MHz switching frequency. The device features auto-skip mode for light-load efficiency, internal soft-start, thermal shutdown, and a 10-pin 3 mm × 3 mm VSON (DRC) package. It is specified for operation between -10°C and 85°C and includes PGOOD output, pre-biased start-up, and no external compensation requirement. The part is RoHS compliant and supplied in a 250-piece minireel.

Suppliers

Company
Product
Description
Supplier Links
TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail - TPS51313DRCT - Texas Instruments
Dallas, TX, United States
TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail
TPS51313DRCT
TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail TPS51313DRCT
3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail 10-VSON -10 to 85

3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail 10-VSON -10 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1100932-TPS51313DRCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1100932-TPS51313DRCT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1100932-TPS51313DRCT
Win Source Part Number: 1100932-TPS51313DRCT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Voltage - Output (Max): 3.3V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.1V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -10°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ADP1870ACPZ-1.0-R7; TPS51312DRCT; NCP1593BMNTWG; NCP1593AMNTWG; TPS51312DRCR; TPS5432DDA; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-39625-2,296-3962 5-1,-296-39625-1-ND, 296-39625-6,2156-TPS 51313DRCT,TPS51313DR CT-ND,TEXTISTPS51313 DRCT Base Product Number: TPS51313

Win Source Part Number: 1100932-TPS51313DRCT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -10°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ADP1870ACPZ-1.0-R7; TPS51312DRCT; NCP1593BMNTWG; NCP1593AMNTWG; TPS51312DRCR; TPS5432DDA;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-39625-2,296-39625-1,-296-39625-1-ND,296-39625-6,2156-TPS51313DRCT,TPS51313DRCT-ND,TEXTISTPS51313DRCT
Base Product Number: TPS51313

Buy Now Datasheet
 - TPS51313DRCT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3A, 1000kHz Switching Freq-Max, PDSO10

Switching Regulator, Voltage-mode, 3A, 1000kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39625-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39625-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39625-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39625-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39625-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39625-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS51313DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS51313DRCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS51313DRCT
IC REG BUCK ADJUSTABLE 3A 10VSON

IC REG BUCK ADJUSTABLE 3A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS51313DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS51313DRCT
Voltage Regulators - DC DC Switching Regulators TPS51313DRCT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS51313DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS51313DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS51313DRCT
IC REG BUCK ADJ 3A 10VSON

IC REG BUCK ADJ 3A 10VSON

Supplier's Site
IC REG BUCK SYNC ADJ 3A 10SON - 815-TPS51313DRCT - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK SYNC ADJ 3A 10SON
815-TPS51313DRCT
IC REG BUCK SYNC ADJ 3A 10SON 815-TPS51313DRCT
IC REG BUCK SYNC ADJ 3A 10SON

IC REG BUCK SYNC ADJ 3A 10SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51313DRCT 1100932-TPS51313DRCT TPS51313DRCT 296-39625-1-ND TPS51313DRCT TPS51313DRCT TPS51313DRCT 815-TPS51313DRCT
Product Name TPS51313 3V to 5.5V input, DCAP2, 1MHz, Step-Down DC/DC Converter for nVidia Graphics PEX (PCI-Express) Rail Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK SYNC ADJ 3A 10SON
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; VSON Other; Tape & Reel Other; VSON10 Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 3.3 volts 0.6000 to 3.3 volts 0.6000 to 3.3 volts 0.6000 volts 3.3 volts
Unlock Full Specs
to access all available technical data