Manufacturer: Texas Instruments
Win Source Part Number: 900780-TPS5210DW
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: 11.4V ~ 13V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.39.0001
IC REG CTRLR BUCK 28SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900780-TPS5210DW | TPS5210DW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210DW | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 28-SOIC |