Switched Capacitor Regulator, 520kHz Switching Freq-Max, PQCC24
IC SWITCHED CAPACITOR REGULATOR, 520 kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, GREEN, PLASTIC, QFN-24, Switching Regulator or Controller Product overview: TPS65110RGE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520 kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 520 kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65110RGE can be used for catalog matching and distributor lookup.
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65110RGE | 750-TPS65110RGE |
| Product Name | 520 kHz QFN Voltage Regulator IC | |
| Package Type | Other; LCC24 | Other; QFN |
| Life Cycle Stage | Obsolete | |
| Output Voltage | 7.5 volts |