Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMR TPS53625RSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900788-TPS53625RSMR Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900788-TPS53625RSMR Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMR - 900788-TPS53625RSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMR
900788-TPS53625RSMR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMR 900788-TPS53625RSMR
Manufacturer: Texas Instruments Win Source Part Number: 900788-TPS53625RSMR Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900788-TPS53625RSMR
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4)
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 900788-TPS53625RSMR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMR
Package Type Other; 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp - A8653KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Voltage Regulators - 216330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Switching; Step-Down Converter
Package Type SO-8; Other; SO-8EP
IOUT 1 amps
View Details