DDR Termination Regulator 4.5V to 5.5V 20-Pin WQFN EP T/R Product overview: TPS51716RUKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51716RUKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083532-TPS51716RUKT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 3
Output Voltage: 0.7 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TPS51716 Complete DDR2/3/3L/4 Memory Power Solution Synchronous Buck Controller, 2-A LDO
IC REG CTRLR DDR 3OUT 20WQFN
IC REG CTRLR DDR 3OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS51716RUKT | 083532-TPS51716RUKT | TPS51716RUKT | TPS51716RUKT | TPS51716RUKT |
| Product Name | 4.5V 5.5V Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51716RUKT | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | |
| Output Voltage | 1.8 volts | 0.7000 to 1.8 volts | |||
| IOUT | 2 amps | ||||
| IQ | 6.00E-4 amps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |